Capital Lighting, Inc. P3489-33EB Flush Mounts-Bowl Style 768725

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247348923 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247348923 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3489-33EB Flush Mounts-Bowl Style - 768725 - Capital Lighting, Inc.
Columbus, OH, USA
P3489-33EB Flush Mounts-Bowl Style
768725
P3489-33EB Flush Mounts-Bowl Style 768725
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247348923 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Cobblestone
Weight: 5.8
Product Name: Two Light Close To Ceiling
UPC: 785247348923
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768725
Product Name P3489-33EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details