Capital Lighting, Inc. P3480-33 Flush Mounts-Bowl Style 768721

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348015 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348015 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3480-33 Flush Mounts-Bowl Style - 768721 - Capital Lighting, Inc.
Columbus, OH, USA
P3480-33 Flush Mounts-Bowl Style
768721
P3480-33 Flush Mounts-Bowl Style 768721
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348015 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247348015
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768721
Product Name P3480-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details