Capital Lighting, Inc. P3780-09 Semi-Flush Mts.-Bowl Style 768712

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247113804 Category: Close To Ceiling Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247113804 Category: Close To Ceiling Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3780-09 Semi-Flush Mts.-Bowl Style - 768712 - Capital Lighting, Inc.
Columbus, OH, USA
P3780-09 Semi-Flush Mts.-Bowl Style
768712
P3780-09 Semi-Flush Mts.-Bowl Style 768712
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247113804 Category: Close To Ceiling Glass: White Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.75
Length 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Close To Ceiling
UPC: 785247113804
Category: Close To Ceiling
Glass: White Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768712
Product Name P3780-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details