Capital Lighting, Inc. P3483-33 Semi-Flush Mts.-Bowl Style 768708

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348312 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348312 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3483-33 Semi-Flush Mts.-Bowl Style - 768708 - Capital Lighting, Inc.
Columbus, OH, USA
P3483-33 Semi-Flush Mts.-Bowl Style
768708
P3483-33 Semi-Flush Mts.-Bowl Style 768708
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247348312 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247348312
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768708
Product Name P3483-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details