Capital Lighting, Inc. P3517-30 Flush Mounts-Bowl Style 768707

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 8.5 Product Name: Two Light Close To Ceiling UPC: 785247351718 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 8.5 Product Name: Two Light Close To Ceiling UPC: 785247351718 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3517-30 Flush Mounts-Bowl Style - 768707 - Capital Lighting, Inc.
Columbus, OH, USA
P3517-30 Flush Mounts-Bowl Style
768707
P3517-30 Flush Mounts-Bowl Style 768707
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 8.5 Product Name: Two Light Close To Ceiling UPC: 785247351718 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Weight: 8.5
Product Name: Two Light Close To Ceiling
UPC: 785247351718
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768707
Product Name P3517-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details