Capital Lighting, Inc. P4919-30 Semi-Flush Mts.-Bowl Style 768704

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247491933 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247491933 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4919-30 Semi-Flush Mts.-Bowl Style - 768704 - Capital Lighting, Inc.
Columbus, OH, USA
P4919-30 Semi-Flush Mts.-Bowl Style
768704
P4919-30 Semi-Flush Mts.-Bowl Style 768704
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247491933 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Weight: 7
Product Name: Three Light Close To Ceiling
UPC: 785247491933
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768704
Product Name P4919-30 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details