Capital Lighting, Inc. P5275-31 Landscape Ltg.-Path & Spread 768696

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Weight: 6.5 Product Name: One Light Landscape UPC: 785247126569 Category: Landscape Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Weight: 6.5 Product Name: One Light Landscape UPC: 785247126569 Category: Landscape Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
P5275-31 Landscape Ltg.-Path & Spread - 768696 - Capital Lighting, Inc.
Columbus, OH, USA
P5275-31 Landscape Ltg.-Path & Spread
768696
P5275-31 Landscape Ltg.-Path & Spread 768696
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 25.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Black Weight: 6.5 Product Name: One Light Landscape UPC: 785247126569 Category: Landscape Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 25.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Black
Weight: 6.5
Product Name: One Light Landscape
UPC: 785247126569
Category: Landscape
Glass: Hammered
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768696
Product Name P5275-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details