Capital Lighting, Inc. P5279-25 Landscape Ltg.-Accent 768692

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Verde Green Weight: 1.6 Product Name: One Light Landscape UPC: 785247126606 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Verde Green Weight: 1.6 Product Name: One Light Landscape UPC: 785247126606 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5279-25 Landscape Ltg.-Accent - 768692 - Capital Lighting, Inc.
Columbus, OH, USA
P5279-25 Landscape Ltg.-Accent
768692
P5279-25 Landscape Ltg.-Accent 768692
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: MR16 Qty: 1 Wattage: 75 Finish: Verde Green Weight: 1.6 Product Name: One Light Landscape UPC: 785247126606 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.75
Bulb
Type: MR16
Qty: 1
Wattage: 75
Finish: Verde Green
Weight: 1.6
Product Name: One Light Landscape
UPC: 785247126606
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768692
Product Name P5279-25 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details