Capital Lighting, Inc. P5278-31 Landscape Ltg.-Accent 768690

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1.1 Product Name: One Light Landscape UPC: 785247126590 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1.1 Product Name: One Light Landscape UPC: 785247126590 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5278-31 Landscape Ltg.-Accent - 768690 - Capital Lighting, Inc.
Columbus, OH, USA
P5278-31 Landscape Ltg.-Accent
768690
P5278-31 Landscape Ltg.-Accent 768690
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1.1 Product Name: One Light Landscape UPC: 785247126590 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Black
Weight: 1.1
Product Name: One Light Landscape
UPC: 785247126590
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768690
Product Name P5278-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details