Capital Lighting, Inc. P5241-31 Landscape Ltg.-Accent 768687

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Black Weight: 2.2 Product Name: One Light Landscape UPC: 785247524112 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Black Weight: 2.2 Product Name: One Light Landscape UPC: 785247524112 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
P5241-31 Landscape Ltg.-Accent - 768687 - Capital Lighting, Inc.
Columbus, OH, USA
P5241-31 Landscape Ltg.-Accent
768687
P5241-31 Landscape Ltg.-Accent 768687
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Black Weight: 2.2 Product Name: One Light Landscape UPC: 785247524112 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.00
Bulb
Type: PAR 30
Qty: 1
Wattage: 75
Finish: Black
Weight: 2.2
Product Name: One Light Landscape
UPC: 785247524112
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768687
Product Name P5241-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details