Capital Lighting, Inc. P5203-20 Exterior -Spot Lights 768686

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 2 Product Name: Two Light Landscape UPC: 785247520329 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 2 Product Name: Two Light Landscape UPC: 785247520329 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5203-20 Exterior -Spot Lights - 768686 - Capital Lighting, Inc.
Columbus, OH, USA
P5203-20 Exterior -Spot Lights
768686
P5203-20 Exterior -Spot Lights 768686
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Antique Bronze Weight: 2 Product Name: Two Light Landscape UPC: 785247520329 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Bulb
Qty: 2
Wattage: 150
Finish: Antique Bronze
Weight: 2
Product Name: Two Light Landscape
UPC: 785247520329
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768686
Product Name P5203-20 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details