Capital Lighting, Inc. P5203-31 Exterior -Spot Lights 768683

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Black Weight: 2 Product Name: Two Light Landscape UPC: 785247520305 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Black Weight: 2 Product Name: Two Light Landscape UPC: 785247520305 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5203-31 Exterior -Spot Lights - 768683 - Capital Lighting, Inc.
Columbus, OH, USA
P5203-31 Exterior -Spot Lights
768683
P5203-31 Exterior -Spot Lights 768683
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Bulb Qty: 2 Wattage: 150 Finish: Black Weight: 2 Product Name: Two Light Landscape UPC: 785247520305 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Bulb
Qty: 2
Wattage: 150
Finish: Black
Weight: 2
Product Name: Two Light Landscape
UPC: 785247520305
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768683
Product Name P5203-31 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details