Capital Lighting, Inc. P5261-33 Landscape Ltg.-Path & Spread 768664

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Bulb Type: Bayonet Qty: 1 Wattage: 24 Finish: Cobblestone Weight: 6 Product Name: One Light Landscape UPC: 785247526116 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Bulb Type: Bayonet Qty: 1 Wattage: 24 Finish: Cobblestone Weight: 6 Product Name: One Light Landscape UPC: 785247526116 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5261-33 Landscape Ltg.-Path & Spread - 768664 - Capital Lighting, Inc.
Columbus, OH, USA
P5261-33 Landscape Ltg.-Path & Spread
768664
P5261-33 Landscape Ltg.-Path & Spread 768664
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Bulb Type: Bayonet Qty: 1 Wattage: 24 Finish: Cobblestone Weight: 6 Product Name: One Light Landscape UPC: 785247526116 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 3.00
Length 3.00
Bulb
Type: Bayonet
Qty: 1
Wattage: 24
Finish: Cobblestone
Weight: 6
Product Name: One Light Landscape
UPC: 785247526116
Category: Landscape
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768664
Product Name P5261-33 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details