Capital Lighting, Inc. P5237-31 Landscape Ltg.-Accent 768655

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: PAR 36 Qty: 1 Wattage: 50 Finish: Black Weight: 2.29 Product Name: One Light Landscape UPC: 785247523719 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: PAR 36 Qty: 1 Wattage: 50 Finish: Black Weight: 2.29 Product Name: One Light Landscape UPC: 785247523719 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
P5237-31 Landscape Ltg.-Accent - 768655 - Capital Lighting, Inc.
Columbus, OH, USA
P5237-31 Landscape Ltg.-Accent
768655
P5237-31 Landscape Ltg.-Accent 768655
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: PAR 36 Qty: 1 Wattage: 50 Finish: Black Weight: 2.29 Product Name: One Light Landscape UPC: 785247523719 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.25
Bulb
Type: PAR 36
Qty: 1
Wattage: 50
Finish: Black
Weight: 2.29
Product Name: One Light Landscape
UPC: 785247523719
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768655
Product Name P5237-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details