Capital Lighting, Inc. P5230-31 Landscape Ltg.-Accent 768653

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247523016 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247523016 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5230-31 Landscape Ltg.-Accent - 768653 - Capital Lighting, Inc.
Columbus, OH, USA
P5230-31 Landscape Ltg.-Accent
768653
P5230-31 Landscape Ltg.-Accent 768653
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247523016 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Black
Weight: 1
Product Name: One Light Landscape
UPC: 785247523016
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768653
Product Name P5230-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details