Capital Lighting, Inc. P5234-31 Landscape Ltg.-Accent 768651

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Black Weight: 2.16 Product Name: One Light Landscape UPC: 785247523412 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Black Weight: 2.16 Product Name: One Light Landscape UPC: 785247523412 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5234-31 Landscape Ltg.-Accent - 768651 - Capital Lighting, Inc.
Columbus, OH, USA
P5234-31 Landscape Ltg.-Accent
768651
P5234-31 Landscape Ltg.-Accent 768651
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.00 Bulb Type: PAR 20 Qty: 1 Wattage: 50 Finish: Black Weight: 2.16 Product Name: One Light Landscape UPC: 785247523412 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.00
Bulb
Type: PAR 20
Qty: 1
Wattage: 50
Finish: Black
Weight: 2.16
Product Name: One Light Landscape
UPC: 785247523412
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768651
Product Name P5234-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details