Capital Lighting, Inc. P5271-20 Landscape Ltg.-Path & Spread 768638

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.8 Product Name: One Light Landscape UPC: 785247527113 Category: Landscape Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.8 Product Name: One Light Landscape UPC: 785247527113 Category: Landscape Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5271-20 Landscape Ltg.-Path & Spread - 768638 - Capital Lighting, Inc.
Columbus, OH, USA
P5271-20 Landscape Ltg.-Path & Spread
768638
P5271-20 Landscape Ltg.-Path & Spread 768638
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.8 Product Name: One Light Landscape UPC: 785247527113 Category: Landscape Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 3.8
Product Name: One Light Landscape
UPC: 785247527113
Category: Landscape
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768638
Product Name P5271-20 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details