Capital Lighting, Inc. P5257-20 Landscape Ltg.-Path & Spread 768632

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Extension: 10 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5.3 Product Name: One Light Landscape UPC: 785247525720 Category: Landscape Glass: Clear Optic Seeded Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Extension: 10 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5.3 Product Name: One Light Landscape UPC: 785247525720 Category: Landscape Glass: Clear Optic Seeded Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5257-20 Landscape Ltg.-Path & Spread - 768632 - Capital Lighting, Inc.
Columbus, OH, USA
P5257-20 Landscape Ltg.-Path & Spread
768632
P5257-20 Landscape Ltg.-Path & Spread 768632
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 26.00 Extension: 10 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5.3 Product Name: One Light Landscape UPC: 785247525720 Category: Landscape Glass: Clear Optic Seeded Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 26.00
Extension: 10
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 5.3
Product Name: One Light Landscape
UPC: 785247525720
Category: Landscape
Glass: Clear Optic Seeded
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768632
Product Name P5257-20 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details