Capital Lighting, Inc. P5200-20 Landscape Ltg.-Deck & Patio 768622

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 1.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247111749 Category: Landscape Glass: Prismatic Lense Safety Rating: Ul Cul Safety Listing: Wet Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 1.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247111749 Category: Landscape Glass: Prismatic Lense Safety Rating: Ul Cul Safety Listing: Wet Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P5200-20 Landscape Ltg.-Deck & Patio - 768622 - Capital Lighting, Inc.
Columbus, OH, USA
P5200-20 Landscape Ltg.-Deck & Patio
768622
P5200-20 Landscape Ltg.-Deck & Patio 768622
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 1.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247111749 Category: Landscape Glass: Prismatic Lense Safety Rating: Ul Cul Safety Listing: Wet Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 1.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 5
Product Name: One Light Landscape
UPC: 785247111749
Category: Landscape
Glass: Prismatic Lense
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768622
Product Name P5200-20 Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details