Capital Lighting, Inc. P5273-33 Landscape Ltg.-Path & Spread 768617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 11 Product Name: One Light Landscape UPC: 785247111756 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 11 Product Name: One Light Landscape UPC: 785247111756 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5273-33 Landscape Ltg.-Path & Spread - 768617 - Capital Lighting, Inc.
Columbus, OH, USA
P5273-33 Landscape Ltg.-Path & Spread
768617
P5273-33 Landscape Ltg.-Path & Spread 768617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Weight: 11 Product Name: One Light Landscape UPC: 785247111756 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Weight: 11
Product Name: One Light Landscape
UPC: 785247111756
Category: Landscape
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768617
Product Name P5273-33 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details