Capital Lighting, Inc. P5070-077 Bathroom Fixtures-Five+Lights 768540

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Chrome Weight: 5.56 Product Name: Six Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Chrome Weight: 5.56 Product Name: Six Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5070-077 Bathroom Fixtures-Five+Lights - 768540 - Capital Lighting, Inc.
Columbus, OH, USA
P5070-077 Bathroom Fixtures-Five+Lights
768540
P5070-077 Bathroom Fixtures-Five+Lights 768540
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.50 Extension: 5.75 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Chrome Weight: 5.56 Product Name: Six Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 6.50
Extension: 5.75
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 5.56
Product Name: Six Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768540
Product Name P5070-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details