Capital Lighting, Inc. P8067-077 Semi-Flush Mts.-Other 768539

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.93 Product Name: Four Light Flush Mount Category: Flush Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.93 Product Name: Four Light Flush Mount Category: Flush Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P8067-077 Semi-Flush Mts.-Other - 768539 - Capital Lighting, Inc.
Columbus, OH, USA
P8067-077 Semi-Flush Mts.-Other
768539
P8067-077 Semi-Flush Mts.-Other 768539
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.93 Product Name: Four Light Flush Mount Category: Flush Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 6.93
Product Name: Four Light Flush Mount
Category: Flush Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768539
Product Name P8067-077 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details