Capital Lighting, Inc. P3561-13 Flush Mounts-Bowl Style 768490

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.8 Product Name: Two Light Close To Ceiling UPC: 785247356126 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.8 Product Name: Two Light Close To Ceiling UPC: 785247356126 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3561-13 Flush Mounts-Bowl Style - 768490 - Capital Lighting, Inc.
Columbus, OH, USA
P3561-13 Flush Mounts-Bowl Style
768490
P3561-13 Flush Mounts-Bowl Style 768490
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 6.8 Product Name: Two Light Close To Ceiling UPC: 785247356126 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 6.8
Product Name: Two Light Close To Ceiling
UPC: 785247356126
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768490
Product Name P3561-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details