Capital Lighting, Inc. P2912-02 Sconces-Double Candle 768488

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Brandy Weight: 8.36 Product Name: Two Light Wall Bracket UPC: 785247123216 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Brandy Weight: 8.36 Product Name: Two Light Wall Bracket UPC: 785247123216 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2912-02 Sconces-Double Candle - 768488 - Capital Lighting, Inc.
Columbus, OH, USA
P2912-02 Sconces-Double Candle
768488
P2912-02 Sconces-Double Candle 768488
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Brandy Weight: 8.36 Product Name: Two Light Wall Bracket UPC: 785247123216 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Brandy
Weight: 8.36
Product Name: Two Light Wall Bracket
UPC: 785247123216
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768488
Product Name P2912-02 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details