Capital Lighting, Inc. P7313-10WB Flush Mounts-Bowl Style 768486

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 3.3 Product Name: Two Light Close To Ceiling UPC: 785247731312 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 3.3 Product Name: Two Light Close To Ceiling UPC: 785247731312 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7313-10WB Flush Mounts-Bowl Style - 768486 - Capital Lighting, Inc.
Columbus, OH, USA
P7313-10WB Flush Mounts-Bowl Style
768486
P7313-10WB Flush Mounts-Bowl Style 768486
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 3.3 Product Name: Two Light Close To Ceiling UPC: 785247731312 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Weight: 3.3
Product Name: Two Light Close To Ceiling
UPC: 785247731312
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768486
Product Name P7313-10WB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details