Capital Lighting, Inc. P4962-30 Semi-Flush Mts.-Bowl Style 768481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247496204 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247496204 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P4962-30 Semi-Flush Mts.-Bowl Style - 768481 - Capital Lighting, Inc.
Columbus, OH, USA
P4962-30 Semi-Flush Mts.-Bowl Style
768481
P4962-30 Semi-Flush Mts.-Bowl Style 768481
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2 Product Name: Two Light Close To Ceiling UPC: 785247496204 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2
Product Name: Two Light Close To Ceiling
UPC: 785247496204
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768481
Product Name P4962-30 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details