Capital Lighting, Inc. P3698-09 Flush Mounts-Bowl Style 768462

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247369812 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247369812 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3698-09 Flush Mounts-Bowl Style - 768462 - Capital Lighting, Inc.
Columbus, OH, USA
P3698-09 Flush Mounts-Bowl Style
768462
P3698-09 Flush Mounts-Bowl Style 768462
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247369812 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: One Light Close To Ceiling
UPC: 785247369812
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768462
Product Name P3698-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details