Capital Lighting, Inc. P3526-60 Flush Mounts-Bowl Style 768458

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.8 Product Name: One Light Close To Ceiling UPC: 785247352616 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.8 Product Name: One Light Close To Ceiling UPC: 785247352616 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3526-60 Flush Mounts-Bowl Style - 768458 - Capital Lighting, Inc.
Columbus, OH, USA
P3526-60 Flush Mounts-Bowl Style
768458
P3526-60 Flush Mounts-Bowl Style 768458
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3.8 Product Name: One Light Close To Ceiling UPC: 785247352616 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3.8
Product Name: One Light Close To Ceiling
UPC: 785247352616
Category: Close To Ceiling
Glass: Satin Opal
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768458
Product Name P3526-60 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details