Capital Lighting, Inc. P3524-60 Flush Mounts-Bowl Style 768455

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247352418 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247352418 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3524-60 Flush Mounts-Bowl Style - 768455 - Capital Lighting, Inc.
Columbus, OH, USA
P3524-60 Flush Mounts-Bowl Style
768455
P3524-60 Flush Mounts-Bowl Style 768455
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247352418 Category: Close To Ceiling Glass: Satin Opal Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 3
Product Name: One Light Close To Ceiling
UPC: 785247352418
Category: Close To Ceiling
Glass: Satin Opal
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768455
Product Name P3524-60 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details