Capital Lighting, Inc. P3348-30 Flush Mounts-Bowl Style 768453

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.8 Product Name: Two Light Close To Ceiling UPC: 785247334803 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.8 Product Name: Two Light Close To Ceiling UPC: 785247334803 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3348-30 Flush Mounts-Bowl Style - 768453 - Capital Lighting, Inc.
Columbus, OH, USA
P3348-30 Flush Mounts-Bowl Style
768453
P3348-30 Flush Mounts-Bowl Style 768453
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.8 Product Name: Two Light Close To Ceiling UPC: 785247334803 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2.8
Product Name: Two Light Close To Ceiling
UPC: 785247334803
Category: Close To Ceiling
Glass: Clear & White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768453
Product Name P3348-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details