Capital Lighting, Inc. P3518-30 Flush Mounts-Bowl Style 768450

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.9 Product Name: Two Light Close To Ceiling UPC: 785247351800 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.9 Product Name: Two Light Close To Ceiling UPC: 785247351800 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3518-30 Flush Mounts-Bowl Style - 768450 - Capital Lighting, Inc.
Columbus, OH, USA
P3518-30 Flush Mounts-Bowl Style
768450
P3518-30 Flush Mounts-Bowl Style 768450
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.9 Product Name: Two Light Close To Ceiling UPC: 785247351800 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2.9
Product Name: Two Light Close To Ceiling
UPC: 785247351800
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768450
Product Name P3518-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details