Capital Lighting, Inc. P3689-33 Flush Mounts-Bowl Style 768448

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368914 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368914 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3689-33 Flush Mounts-Bowl Style - 768448 - Capital Lighting, Inc.
Columbus, OH, USA
P3689-33 Flush Mounts-Bowl Style
768448
P3689-33 Flush Mounts-Bowl Style 768448
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368914 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 6.3
Product Name: Two Light Close To Ceiling
UPC: 785247368914
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768448
Product Name P3689-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details