Capital Lighting, Inc. P3689-09 Flush Mounts-Bowl Style 768441

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368938 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368938 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3689-09 Flush Mounts-Bowl Style - 768441 - Capital Lighting, Inc.
Columbus, OH, USA
P3689-09 Flush Mounts-Bowl Style
768441
P3689-09 Flush Mounts-Bowl Style 768441
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247368938 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.3
Product Name: Two Light Close To Ceiling
UPC: 785247368938
Category: Close To Ceiling
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768441
Product Name P3689-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details