Capital Lighting, Inc. P3699-33 Flush Mounts-Bowl Style 768436

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247369935 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247369935 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3699-33 Flush Mounts-Bowl Style - 768436 - Capital Lighting, Inc.
Columbus, OH, USA
P3699-33 Flush Mounts-Bowl Style
768436
P3699-33 Flush Mounts-Bowl Style 768436
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247369935 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 8
Product Name: Two Light Close To Ceiling
UPC: 785247369935
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768436
Product Name P3699-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details