Capital Lighting, Inc. P3655-33 Flush Mounts-Bowl Style 768431

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 3.8 Product Name: Two Light Close To Ceiling UPC: 785247365517 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 3.8 Product Name: Two Light Close To Ceiling UPC: 785247365517 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3655-33 Flush Mounts-Bowl Style - 768431 - Capital Lighting, Inc.
Columbus, OH, USA
P3655-33 Flush Mounts-Bowl Style
768431
P3655-33 Flush Mounts-Bowl Style 768431
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 3.8 Product Name: Two Light Close To Ceiling UPC: 785247365517 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 3.8
Product Name: Two Light Close To Ceiling
UPC: 785247365517
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768431
Product Name P3655-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details