Capital Lighting, Inc. P3406-30 Flush Mounts-Bowl Style 768425

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.2 Product Name: Two Light Close To Ceiling UPC: 785247340620 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.2 Product Name: Two Light Close To Ceiling UPC: 785247340620 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3406-30 Flush Mounts-Bowl Style - 768425 - Capital Lighting, Inc.
Columbus, OH, USA
P3406-30 Flush Mounts-Bowl Style
768425
P3406-30 Flush Mounts-Bowl Style 768425
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 4.2 Product Name: Two Light Close To Ceiling UPC: 785247340620 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 4.2
Product Name: Two Light Close To Ceiling
UPC: 785247340620
Category: Close To Ceiling
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768425
Product Name P3406-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details