Capital Lighting, Inc. P7312-30 Flush Mounts-Bowl Style 768421

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 6.7 Product Name: Two Light Close To Ceiling UPC: 785247731220 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 6.7 Product Name: Two Light Close To Ceiling UPC: 785247731220 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7312-30 Flush Mounts-Bowl Style - 768421 - Capital Lighting, Inc.
Columbus, OH, USA
P7312-30 Flush Mounts-Bowl Style
768421
P7312-30 Flush Mounts-Bowl Style 768421
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 6.7 Product Name: Two Light Close To Ceiling UPC: 785247731220 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 6.7
Product Name: Two Light Close To Ceiling
UPC: 785247731220
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768421
Product Name P7312-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details