Capital Lighting, Inc. P3405-10 Flush Mounts-Bowl Style 768420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5.7 Product Name: One Light Close To Ceiling UPC: 785247340514 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5.7 Product Name: One Light Close To Ceiling UPC: 785247340514 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3405-10 Flush Mounts-Bowl Style - 768420 - Capital Lighting, Inc.
Columbus, OH, USA
P3405-10 Flush Mounts-Bowl Style
768420
P3405-10 Flush Mounts-Bowl Style 768420
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5.7 Product Name: One Light Close To Ceiling UPC: 785247340514 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 5.7
Product Name: One Light Close To Ceiling
UPC: 785247340514
Category: Close To Ceiling
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768420
Product Name P3405-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details