Capital Lighting, Inc. P3729-10 Flush Mounts-Cage Style 768418

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 3.48 Product Name: Two Light Close To Ceiling UPC: 785247372904 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 3.48 Product Name: Two Light Close To Ceiling UPC: 785247372904 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3729-10 Flush Mounts-Cage Style - 768418 - Capital Lighting, Inc.
Columbus, OH, USA
P3729-10 Flush Mounts-Cage Style
768418
P3729-10 Flush Mounts-Cage Style 768418
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 3.48 Product Name: Two Light Close To Ceiling UPC: 785247372904 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Brass
Weight: 3.48
Product Name: Two Light Close To Ceiling
UPC: 785247372904
Category: Close To Ceiling
Glass: Clear Beveled
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768418
Product Name P3729-10 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details