Capital Lighting, Inc. P3657-10 Flush Mounts-Bowl Style 768416

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.75 Product Name: Three Light Close To Ceiling UPC: 785247365708 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.75 Product Name: Three Light Close To Ceiling UPC: 785247365708 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3657-10 Flush Mounts-Bowl Style - 768416 - Capital Lighting, Inc.
Columbus, OH, USA
P3657-10 Flush Mounts-Bowl Style
768416
P3657-10 Flush Mounts-Bowl Style 768416
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10.75 Product Name: Three Light Close To Ceiling UPC: 785247365708 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 10.75
Product Name: Three Light Close To Ceiling
UPC: 785247365708
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768416
Product Name P3657-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details