Capital Lighting, Inc. P7364-10 Flush Mounts-Bowl Style 768413

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 7.5 Product Name: Two Light Close To Ceiling UPC: 785247736416 Category: Close To Ceiling Glass: Ice Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 7.5 Product Name: Two Light Close To Ceiling UPC: 785247736416 Category: Close To Ceiling Glass: Ice Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7364-10 Flush Mounts-Bowl Style - 768413 - Capital Lighting, Inc.
Columbus, OH, USA
P7364-10 Flush Mounts-Bowl Style
768413
P7364-10 Flush Mounts-Bowl Style 768413
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 7.5 Product Name: Two Light Close To Ceiling UPC: 785247736416 Category: Close To Ceiling Glass: Ice Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Weight: 7.5
Product Name: Two Light Close To Ceiling
UPC: 785247736416
Category: Close To Ceiling
Glass: Ice
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768413
Product Name P7364-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details