Capital Lighting, Inc. 1559-477 Mid. Chandeliers-Candle 768177

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Florence Patina Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Florence Patina Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1559-477 Mid. Chandeliers-Candle - 768177 - Capital Lighting, Inc.
Columbus, OH, USA
1559-477 Mid. Chandeliers-Candle
768177
1559-477 Mid. Chandeliers-Candle 768177
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 33.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Florence Patina Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 33.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Florence Patina
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768177
Product Name 1559-477 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details