Capital Lighting, Inc. 943-126 Mini Chandeliers-Candle 768174

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
943-126 Mini Chandeliers-Candle - 768174 - Capital Lighting, Inc.
Columbus, OH, USA
943-126 Mini Chandeliers-Candle
768174
943-126 Mini Chandeliers-Candle 768174
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Belcaro Walnut
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768174
Product Name 943-126 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details