Capital Lighting, Inc. 1944-126 Sconces-Double Candle 768173

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
1944-126 Sconces-Double Candle - 768173 - Capital Lighting, Inc.
Columbus, OH, USA
1944-126 Sconces-Double Candle
768173
1944-126 Sconces-Double Candle 768173
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Belcaro Walnut
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768173
Product Name 1944-126 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details