Capital Lighting, Inc. 1259-357 Mid. Chandeliers-Glass Up 768167

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Iron Oxide Product Name: Four Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Iron Oxide Product Name: Four Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1259-357 Mid. Chandeliers-Glass Up - 768167 - Capital Lighting, Inc.
Columbus, OH, USA
1259-357 Mid. Chandeliers-Glass Up
768167
1259-357 Mid. Chandeliers-Glass Up 768167
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Iron Oxide Product Name: Four Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Iron Oxide
Product Name: Four Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768167
Product Name 1259-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details