Capital Lighting, Inc. 1258-357 Sconces-Wall Torchieres 768166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1258-357 Sconces-Wall Torchieres - 768166 - Capital Lighting, Inc.
Columbus, OH, USA
1258-357 Sconces-Wall Torchieres
768166
1258-357 Sconces-Wall Torchieres 768166
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 60.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768166
Product Name 1258-357 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details