Capital Lighting, Inc. 3123-489 Mid. Chandeliers-Other 768159

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Taylor Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Taylor Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
3123-489 Mid. Chandeliers-Other - 768159 - Capital Lighting, Inc.
Columbus, OH, USA
3123-489 Mid. Chandeliers-Other
768159
3123-489 Mid. Chandeliers-Other 768159
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 20.00 Bulb Qty: 1 Wattage: 60 Finish: Taylor Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 20.00
Bulb
Qty: 1
Wattage: 60
Finish: Taylor Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768159
Product Name 3123-489 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details