Capital Lighting, Inc. 3122-301 Mini Chandeliers-Candle 768157

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3122-301 Mini Chandeliers-Candle - 768157 - Capital Lighting, Inc.
Columbus, OH, USA
3122-301 Mini Chandeliers-Candle
768157
3122-301 Mini Chandeliers-Candle 768157
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Castlewood Walnut Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Castlewood Walnut
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768157
Product Name 3122-301 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details