PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768119 |
| Product Name | 1424-84 Semi-Flush Mts.-Bowl Style |
| Application | Residential |