Capital Lighting, Inc. 10972WSOI Bathroom Fixtures-Three Lights 768091

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Bath Vanity UPC: 783209014701 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Bath Vanity UPC: 783209014701 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10972WSOI Bathroom Fixtures-Three Lights - 768091 - Capital Lighting, Inc.
Columbus, OH, USA
10972WSOI Bathroom Fixtures-Three Lights
768091
10972WSOI Bathroom Fixtures-Three Lights 768091
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.92 Product Name: Three Light Bath Vanity UPC: 783209014701 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.92
Product Name: Three Light Bath Vanity
UPC: 783209014701
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768091
Product Name 10972WSOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details